The MLP561M300EB1E is a 300 Vdc, 560 µF aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a flatpack profile with mounting tabs, and a polyester insulated case. The capacitor operates from -40°C to +85°C at this voltage rating, with a capacitance tolerance of ±20%, a maximum ESR of 240 mΩ at 120 Hz, and a ripple current rating of 3.2 A at 85°C. It features a welded, nearly hermetic seal for a 50-year life at 45°C, an ESL less than 30 nH, and weighs 66 g. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards with a 10g rating. Ripple current capability doubles when attached to an external heatsink.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP561M300EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |