The MLP561M300EB0E is an aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), 560 µF capacitance at 300 Vdc, and ±20% tolerance. The nearly hermetic welded seal supports a 50-year life at +45 °C, with operation from -40 °C to +85 °C. Ripple current is 3.2 A at 85 °C case temperature (120 Hz), and ESL is under 30 nH. Weight is 66 g. Terminals are 18 AWG copper wire with lead-free finish, mounted via hook leads without tabs. The flatpack design allows heatsinking to double ripple current capability, with a maximum core temperature of 88 °C. It survives 10g vibration per MIL-STD-202 and IEC 60068-2-6.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP561M300EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |