The MLP501M150EK1E is an aluminum electrolytic capacitor in the Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case, 500 µF capacitance at 150 Vdc, and ±20% tolerance. Rated for -55°C to +85°C operation, it has a maximum ESR of 355 mΩ at 120 Hz and a ripple current rating of 1.9 A at 85°C without a heatsink. Internal core temperature is limited to 88°C to prevent case deformation. The welded seal ensures 50-year life at +45°C and withstands over 80,000 feet altitude. Terminals are 18 AWG copper wires with tin-lead plating. The aluminum case has a thermal resistance of 2.9 °C/W when uninsulated. Ripple current capability doubles with an external heatsink.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP501M150EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |