The MLP501M150EK0D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK), 500 µF capacitance at 150 Vdc, and ±20% tolerance. Operating from −55°C to +85°C, it supports 1.9 A ripple current at 120 Hz and 2.3 A at 20 kHz with 355 mΩ ESR. The aluminum case supports heatsinking to double ripple capability, and the capacitor is rated for 50-year life at +45°C. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and withstands over 80,000 feet altitude. Endurance tested for 2000 hours at +85°C under full load.
500µF 150V Aluminum Electrolytic Capacitors FlatPack, Tabbed 355mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 500µF 150V
CAP ALUM 500UF 20% 150V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP501M150EK0D | MLP501M150EK0D-ND | 2002-MLP501M150EK0D | MLP501M150EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |