The MLP491M250EA1E is a very low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military, telecom, and computer applications. It is housed in case EA, measuring 2.0 inches in length and weighing 42 g, with hook leads and no tabs. Capable of operating at up to 250 Vdc, it has a capacitance of 490 µF, a maximum ESR of 285 mΩ at 25°C, and a rated ripple current of 2.4 A at 120 Hz and 3.1 A at 20 kHz. The capacitor supports a temperature range of -40°C to +85°C and features a nearly hermetic welded seal for a 50-year life at +45°C. Ripple current capability doubles when attached to an external heatsink. Its ESL is less than 30 nH, measured 1/4 inch from the case at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP491M250EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |