The MLP491M250EA0B is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a case size EA with a length of 2.0 inches and weighs 42 grams. Rated for 250 Vdc, it offers 490 µF capacitance with ±20% tolerance, a maximum ESR of 285 mΩ at 120 Hz, and a ripple current rating of 2.4 A at 85°C. The capacitor operates from -40°C to +85°C, features a nearly hermetic welded seal for 50-year life at +45°C, and supports an ESL under 30 nH. Its aluminum case can be heatsinked to double ripple current capability. The part conforms to MIL-STD-202 and IEC 60068-2-6 vibration standards and withstands altitudes over 80,000 feet.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP491M250EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |