The MLP433M010EB1E is a 43,000 εF, 10 Vdc aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length, weighs 66 g typical, and uses mounting tabs with polyester insulation and hook leads/no tabs. The capacitor operates from -55°C to +85°C with a 50-year life at +45°C and meets Vibration tests per MIL-STD-202 Method 204 and IEC 60068-2-6. Its ESR is 30 mΩ at 120 Hz and 27 mΩ at 20 kHz, with a ripple current capability of 9.0 A at 85°C case temperature without a heatsink. The case is aluminum, terminals are 18 AWG copper wire with tin-lead electroplate, and ESL is less than 30 nH. The unit withstands over 80,000 feet altitude and has a capacitance tolerance of ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP433M010EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |