The MLP series is a very low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications. It offers capacitance from 110 µF to 47,000 µF, rated voltages from 7.5 Vdc to 450 Vdc, and a temperature range of -55°C to +85°C. The capacitor features a welded nearly hermetic seal for 50-year life at 45°C and supports up to 20 joules of energy storage in a 0.5-inch height. Available in case sizes EK (1.5 in), EA (2.0 in), and EB (3.0 in), with weights of 30 g, 42 g, and 66 g respectively, it uses 18 AWG copper wire terminals and can be heatsinked to double ripple current capability. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards, has an ESL of less than 30 nH, and operates with ±20% capacitance tolerance. The maximum core temperature is 88°C, ensuring case height remains under 0.5 inch.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP433M010EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |