The MLP433M010EB0C is an aluminum electrolytic capacitor in the Flatpack series, designed for high-energy storage and filtering in military, telecom, and computer applications. It features a 3.0-inch case length, 47,000 µF capacitance, 10 Vdc rated voltage, and ±20% capacitance tolerance. The capacitor has a maximum ESR of 30 mΩ at 120 Hz and supports a ripple current of 9.0 A at 85 °C. It operates from -55 °C to +85 °C, with a 50-year life rating at +45 °C, and is constructed with a welded aluminum case to assure nearly hermetic sealing. The part includes mounting tabs and 18 AWG copper wire terminals with tin-lead electroplate. Thermal resistance from case to ambient is 1.4 °C/W when heatsinked without insulation. ESL is less than 30 nH at 1 MHz. The part is rated for 80,000 feet altitude and withstands 10g vibration per MIL-STD-202 Method 204.
43000µF 10V Aluminum Electrolytic Capacitors FlatPack 30mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 43000µF 10V
CAP ALUM 43000UF 20% 10V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP433M010EB0C | MLP433M010EB0C-ND | 2002-MLP433M010EB0C | MLP433M010EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 43000 microF | 43000 microF | 43000 microF | 43000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |