The MLP433M010EB0A is a 43,000 µF, 10 Vdc aluminum electrolytic capacitor in a 3.0-inch flatpack case, designed for voltage holdup and filtering in high-reliability applications. It has a ±20% capacitance tolerance, a maximum ESR of 30 mΩ at 120 Hz, and a rated ripple current of 9.0 A at 85 °C. The capacitor features a welded, nearly hermetic seal for a 50-year life at +45 °C, operates from -55 °C to +85 °C, and complies with MIL-STD-202 and IEC 60068-2-6 vibration standards. Its case is aluminum with 18 AWG copper wire terminals and supports external heatsinking to double ripple current capability. The part weighs 66 g typical and has an ESL of less than 30 nH.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 43000µF 10V
43000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 30mOhm 2000 Hrs @ 85°C
CAP ALUM 43000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP433M010EB0A | 2002-MLP433M010EB0A | 338-1212-ND | MLP433M010EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 43000 microF | 43000 microF | 43000 microF | 43000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |