The MLP401M200EK1D is an aluminum electrolytic capacitor in the MLP series, designed for high-energy storage and filtering in military, telecom, and computing applications. It features a flatpack case with mounting tabs, measuring 1.5 inches in length, and weighs 30 grams typical. Rated for 200 Vdc, it has a capacitance of 400 µF with a tolerance of ±20%, and a maximum ESR of 388 mΩ at 120 Hz. The capacitor operates from -55°C to +85°C and supports up to 1.9 A ripple current at 85°C without a heatsink. Its welded, nearly hermetic seal ensures a 50-year life at +45°C, and it meets vibration standards per MIL-STD-202 and IEC 60068-2-6 with a 10g rating. Ripple current capability doubles when heatsinked. ESL is less than 30 nH at 1 MHz.
400µF 200V Aluminum Electrolytic Capacitors FlatPack, Tabbed 388mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 400µF 200V
CAP ALUM 400UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP401M200EK1D | MLP401M200EK1D-ND | 2002-MLP401M200EK1D | MLP401M200EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |