The MLP401M200EK1C is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a rated voltage of 200 Vdc and a capacitance of 400 µF. It uses an EK case measuring 1.5 inches in length, with a component weight of 30 g typical. The capacitor accommodates heatsinking to double ripple current capability, operates from -55°C to +85°C, and features a 50-year life at +45°C with a nearly hermetic welded seal. Its maximum ESR at 120 Hz is 388 mΩ, with a ripple current rating of 1.9 A at 85°C. Terminals are 18 AWG copper wire with tin-lead electroplate. The case is aluminum, and the part includes polyester insulation as indicated by the '1' in the part number suffix. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards with a 10g amplitude requirement.
400µF 200V Aluminum Electrolytic Capacitors FlatPack 388mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 400µF 200V
CAP ALUM 400UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP401M200EK1C | MLP401M200EK1C-ND | 2002-MLP401M200EK1C | MLP401M200EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |