The MLP401M200EK1B is a 200 Vdc aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in military, telecom, and computer applications. It has a 1.5-inch case length (EK), 400 µF capacitance, and ±20% tolerance. Maximum ESR is 388 mΩ at 120 Hz, with a rated ripple current of 1.9 A at 85 °C. It supports a 50-year life at +45 °C and operates from -40 °C to +85 °C. The aluminum case has 18 AWG tin-lead electroplated terminals rated to 20 A. Thermal resistance without a heatsink is 2.9 °C/W. It meets 10 g vibration per MIL-STD-202 and endures 2000 hours at full load and +85 °C. The polyester insulation and four-lead mounting are specific to this variant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP401M200EK1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |