The MLP383M016EB1E is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case size (EB), weighs 66 g, and uses polyester insulation with hook leads/no tabs. Rated at 16 Vdc and 38,000 µF with ±20% tolerance, it has a maximum ESR of 31 mΩ at 25°C and ripple current ratings of 9.0 A at 120 Hz and 9.6 A at 20 kHz at 85°C case temperature. Ripple current can be doubled to 13 A when heatsinked, with a thermal resistance of 1.3 °C/W when both sides are insulated. The capacitor features a nearly hermetic welded seal for a 50-year life at 45°C, operates from -40°C to +85°C, and meets MIL-STD-202 vibration standards at 10g. ESL is less than 30 nH at 1 MHz, and it supports environments up to 80,000 feet altitude.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP383M016EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |