The MLP383M016EB1D is an aluminum electrolytic FlatpackTM capacitor for voltage holdup and filtering, housed in a 3.0-inch EB case weighing 66 g with hook leads and no tabs. It has a rated voltage of 16 Vdc, capacitance of 38,000 µF, and ±20% tolerance. Maximum ripple current is 9.0 A at 120 Hz and 9.6 A at 20 kHz at 85°C, with an ESR of 31 mΩ at 25°C. Operating temperature range is -55°C to +85°C, with 50-year life at +45°C. The welded aluminum case withstands up to 80,000 feet altitude. Thermal performance improves with a heatsink, doubling ripple current capability. ESL is less than 30 nH at 1 MHz. Terminals are 18 AWG copper with tin-lead electroplate. The part complies with MIL-STD-202 vibration standards.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 38000µF 16V
CAP ALUM 38000UF 20% 16V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP383M016EB1D | 2002-MLP383M016EB1D | MLP383M016EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 38000 microF | 38000 microF | 38000 microF |
| Capacitance Tolerance | 20 (+/- %) |