The MLP383M016EB0C is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a case size of EB, measuring 3.0 inches in length and weighing 66 g typical, with two leads and no tabs. The part operates at a rated voltage of 16 Vdc, with a capacitance of 38,000 µF and a tolerance of ±20%. Its ESR at 120 Hz is 31 mΩ, with a ripple current rating of 9.0 A at 85°C case temperature. The capacitor supports operation from -55°C to +85°C and offers a 50-year service life at +45°C. The case is aluminum with a welded, nearly hermetic seal, and thermal resistance from case to ambient is 1.3°C/W when insulated on both sides with polyester. ESL is less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 38000µF 16V
38000µF 16V Aluminum Electrolytic Capacitors FlatPack 31mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 38000UF 20% 16V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP383M016EB0C | 2002-MLP383M016EB0C | MLP383M016EB0C-ND | MLP383M016EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 38000 microF | 38000 microF | 38000 microF | 38000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |