The MLP series is a very low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, with a maximum height of 0.5 inches and a 50-year life at +45°C. It operates from -55°C to +85°C, with rated voltages from 7.5 Vdc to 450 Vdc and capacitances from 110 µF to 47,000 µF. The MLP371M350EB1D variant is a 370 µF, 350 Vdc capacitor in case EB (3.0 inch length, 66 g typical), with mounting style D (hook leads/tabs) and polyester insulation. It has a maximum ESR of 420 mΩ at 120 Hz and a ripple current of 2.3 A at 85°C. The capacitor features a hermetically welded seal, withstands >80,000 feet altitude, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Ripple current capability doubles when heatsinked.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 370µF 350V
CAP ALUM 370UF 20% 350V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP371M350EB1D | 2002-MLP371M350EB1D | MLP371M350EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 370 microF | 370 microF | 370 microF |
| Capacitance Tolerance | 20 (+/- %) |