The MLP332M080EB1A is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case size EB, measuring 3.0 inches in length and 66 grams in weight, with mounting tabs and polyester insulation. The part operates over a temperature range of -40°C to +85°C and supports a rated voltage of 80 Vdc. It offers a capacitance of 3300 µF with a tolerance of ±20%, an ESR limit of 31 mΩ, and a maximum ripple current of 12.9 A at 85°C without a heatsink. Thermal resistance from case to ambient is 1.3 °C/W with polyester insulation. The capacitor features a welded seal for 50-year life at +45°C, withstands over 80,000 feet altitude, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. ESL is less than 30 nH at 1 MHz, and it carries an 18 AWG copper terminal rated for 20 amps maximum.
3300µF 80V Aluminum Electrolytic Capacitors FlatPack, Tabbed 44mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 80V
CAP ALUM 3300UF 80V RADIAL
CAP ALUM 3300UF 20% 80V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP332M080EB1A | MLP332M080EB1A-ND | 2002-MLP332M080EB1A | 192-MLP332M080EB1A | MLP332M080EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | CAP ALUM 3300UF 80V RADIAL | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |