The MLP331M420EB1E is an aluminum electrolytic capacitor in the MLP series, designed for high-energy storage and filtering in military, telecom, and computer applications. It features a 3.0-inch case length (EB), 420 Vdc rated voltage, 330 µF capacitance, and ±20% tolerance. The capacitor has a flatpack form factor with hook leads and no tabs, and is rated for operation from -40°C to +85°C. It supports up to 2.5 A ripple current at 20 kHz and 300 Vdc, with a maximum ESR of 530 mΩ at 25 °C. The part is compliant with MIL-STD-202 and IEC 60068-2-6 for vibration and has a 50-year life expectancy at +45 °C. Thermal resistance from case to ambient is 1.3 °C/W when heatsinked with polyester insulation. Weight is 66 g typical. The case is aluminum, with lead-free copper wire terminals rated for 20 A maximum.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP331M420EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |