The MLP331M420EB1D is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), a 420 Vdc rated voltage, and a capacitance of 330 µF with ±20% tolerance. The capacitor has a maximum ESR of 530 mΩ at 120 Hz and supports a ripple current of 2.1 A at 85 °C with heatsinking, achieving a 50-year life at +45 °C. It operates from -55 °C to +85 °C and meets vibration standards MIL-STD-202 Method 204 and IEC 60068-2-6. The case material is aluminum, terminals are 18 AWG copper wire with tin-lead electroplate, and the unit weighs 66 g typical. It has a low ESL of less than 30 nH measured at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 420V
CAP ALUM 330UF 20% 420V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M420EB1D | 2002-MLP331M420EB1D | MLP331M420EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |