The MLP331M400EB1D is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), rated for 400 Vdc, with a capacitance of 330 µF and a tolerance of ±20%. The capacitor features a nearly hermetic welded seal for a 50-year life at +45°C, operates from -55°C to +85°C, and has an ESL of less than 30 nH measured at 1 MHz. It includes hook leads with mounting tabs and is compatible with heatsinking to double ripple current capability. The case is aluminum, terminals are 18 AWG copper wire with tin-lead electroplate, and weight is 66 g typical. The part meets MIL-STD-202 vibration standards and thermal endurance testing at 85°C for 2000 hours.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 400V
CAP ALUM 330UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M400EB1D | 2002-MLP331M400EB1D | MLP331M400EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |