The MLP331M400EB1B is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), 400 Vdc rated voltage, 330 µF capacitance, and ±20% tolerance. The case is aluminum with a nearly hermetic welded seal, supporting a 50-year life at +45°C and operation from -55°C to +85°C depending on voltage. It has an ESL of less than 30 nH and a maximum ESR of 530 mΩ at 120 Hz. Ripple current capability is 2.1 A at 85°C case temperature. The component is mounts with hook leads and polyester insulation. Vibration withstands 10g per MIL-STD-202 and IEC 60068-2-6. Thermal resistance from case to ambient with polyester insulation is 1.3 °C/W for the 3.0-inch case. Weight is 66 g typical.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP331M400EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |