The MLP331M400EB1A is a 400 Vdc, 330 µF aluminum electrolytic capacitor in the MLP FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length, weighs 66 g, and features a nearly hermetic welded seal for 50-year life at +45 °C. It has a capacitance tolerance of ±20%, an ESR of 530 mΩ at 120 Hz, and a rated ripple current of 2.1 A at 85 °C. It operates from −55 °C to +85 °C for voltages ≥300 Vdc, with an ESL of less than 30 nH and an impedance ratio of ≤2 between +25 °C and −20 °C. External heatsinking doubles ripple current capability. Terminals are 18 AWG copper wire with tin-lead electroplate. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 400V
330µF 400V Aluminum Electrolytic Capacitors FlatPack, Tabbed 530mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M400EB1A | 2002-MLP331M400EB1A | MLP331M400EB1A-ND | MLP331M400EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |