The MLP331M400EB0C is an aluminum electrolytic capacitor in the MLP 85 °C Flatpack series, designed for voltage holdup and filtering in military, telecom, and computing applications. It has a 3.0-inch case length (EB), rated at 400 Vdc and 330 µF with ±20% tolerance. It operates from -55 °C to +85 °C, delivers a ripple current of 2.1 A at 85 °C, and maintains a 50-year life at +45 °C. The nearly hermetic welded seal supports high-altitude operation up to 80,000 feet. The aluminum case has 18 AWG copper terminals, and thermal resistance is 1.3 °C/W with polyester-insulated heatsinking. ESL is less than 30 nH at 1 MHz, and the part meets MIL-STD-202 vibration standards. Weight is 66 g.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 400V
330µF 400V Aluminum Electrolytic Capacitors FlatPack 530mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M400EB0C | 2002-MLP331M400EB0C | MLP331M400EB0C-ND | MLP331M400EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |