The MLP331M400EB0B is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in demanding electronic assemblies. It has a 3.0-inch case length (EB), a rated voltage of 400 Vdc, and a capacitance of 330 µF with ±20% tolerance. The capacitor features a nearly hermetic welded seal for 50-year life at +45°C, operates from -55°C to +85°C, and has a maximum ESR of 530 mΩ at 120 Hz. Ripple current capability is 2.1 A at 85°C case temperature with a 10 kHz frequency. It is mounted with two leads and no tabs (style C), weighs 66 g, and has an ESL of less than 30 nH. The case is aluminum, terminals are 18 AWG copper wire with tin-lead electroplate, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP331M400EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |