The MLP331M300EA1C is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a 3.0-inch case length and 330 µF capacitance rated at 300 Vdc. It features a 50-year life at +45 °C, a maximum ESR of 399 mΩ at 120 Hz, and a ripple current capability of 2.1 A at 85 °C case temperature. The component has a capacitance tolerance of ±20%, operates from -40 °C to +85 °C, and is rated for more than 80,000 feet altitude. It includes polyester insulation and mounting tabs, with terminals compatible with 18 AWG copper wire. The case is aluminum, weighs 66 g, and has an ESL of less than 30 nH. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and withstands 2000 hours of endurance testing at full load and +85 °C. Ripple current capability doubles with an external heatsink.
330µF 300V Aluminum Electrolytic Capacitors FlatPack 399mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 300V
CAP ALUM 330UF 20% 300V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M300EA1C | MLP331M300EA1C-ND | 2002-MLP331M300EA1C | MLP331M300EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |