The MLP331M300EA1B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for high-energy storage and voltage holdup in demanding applications. It features a 2.0-inch case length, weighs 42 g, and uses polyester insulation with four leads. It operates from -40°C to +85°C at 300 Vdc, with a capacitance of 330 µF ±20%, ESR of 399 mΩ at 120 Hz, and ripple current capability of 2.1 A at 85°C. The capacitor achieves 50-year life at +45°C with a nearly hermetic welded seal, withstands 10g vibration, and maintains an ESL under 30 nH at 1 MHz. Thermal resistance with polyester insulation is 2.1 °C/W. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards with endurance testing at +85°C for 2000 hours under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP331M300EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |