The MLP331M300EA0D is a 330 µF, 300 Vdc aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g, and has a maximum ESR of 399 mΩ at 120 Hz. The capacitor operates from -40°C to +85°C, supports up to 2.1 A ripple current at 85°C, and provides 50-year life at +45°C with a hermetically welded seal. Terminal configuration includes mounting tabs and hook leads. Ripple current capability doubles when heatsinked. ESL is less than 30 nH. Vibration tolerance meets MIL-STD-202 and IEC 60068-2-6 with 10g amplitude. Capacitance tolerance is ±20%. The part number matches the series specification with a trailing terminal style code (D) not altering the core ratings.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 300V
330µF 300V Aluminum Electrolytic Capacitors FlatPack, Tabbed 399mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M300EA0D | 2002-MLP331M300EA0D | MLP331M300EA0D-ND | MLP331M300EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |