The MLP331M300EA0B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, weighs 42 g, and provides 330 µF at 300 Vdc with ±20% tolerance. It operates from -40°C to +85°C and delivers a 50-year life at +45°C with a nearly hermetic weld. Ripple current is 2.1 A at 85°C, with an ESR of 399 mΩ at 120 Hz. Thermal resistance is 1.9 °C/W when heatsinked and uninsulated. The component meets MIL-STD-202 and IEC 60068-2-6 vibration standards at 10g. Terminals are 18 AWG copper wire with tin-lead electroplate. A polyester wrap may add up to 0.020 inches to dimensions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP331M300EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |