The MLP331M250EK0E is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 1.5 inches, weighs 30 grams, and uses mounting tabs. The part operates at a rated voltage of 250 Vdc with a capacitance of 330 µF and a tolerance of ±20%. Its maximum ESR at 25 °C is 426 mΩ, and it supports a ripple current of 1.8 A at 120 Hz and 2.3 A at 20 kHz. The capacitor is rated for a temperature range of -40 °C to +85 °C, with a 50-year life expectancy at +45 °C. The case is aluminum with a hermetic welded seal and supports thermal management via direct heatsinking. ESL is less than 30 nH at 1 MHz. It complies with MIL-STD-202 and IEC 60068-2-6 vibration standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP331M250EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |