The MLP331M250EK0D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), a 250 Vdc rated voltage, and a capacitance of 820 µF with ±20% tolerance. The capacitor has a maximum ESR of 172 mΩ at 120 Hz and a ripple current rating of 3.8 A at 85 °C. It operates from -55 °C to +85 °C, with a 50-year lifetime at +45 °C, and includes a nearly hermetic welded seal. The case is aluminum with 18 AWG copper terminals and mounting tabs. ESL is less than 30 nH at 1 MHz, and the part withstands 10g vibration per MIL-STD-202. Weight is 30 g typical.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 250V
330µF 250V Aluminum Electrolytic Capacitors FlatPack, Tabbed 426mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M250EK0D | 2002-MLP331M250EK0D | MLP331M250EK0D-ND | MLP331M250EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |