The MLP283M7R5EA1E is an aluminum electrolytic capacitor in the Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It is packaged in a case EA format with a case length of 2.0 inches and a weight of 42 g typical. The part operates across a voltage range of 7.5 to 450 Vdc and offers a capacitance of 28,000 µF with a tolerance of ±20%. It is rated for a maximum case temperature of 85°C and delivers a rated ripple current of 6.2 A at 20 kHz. The capacitor features a nearly hermetic welded seal for 50-year life at +45°C, can be heatsinked to double ripple current capability, and complies with MIL-STD-202 and IEC 60068-2-6 for vibration testing. ESL is less than 30 nH at 1 MHz, and it meets endurance and shelf life tests at +85°C. The polyester insulation and hook leads/no tabs mounting style distinguish this variant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP283M7R5EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |