The MLP283M7R5EA1C is a 28,000 µF, 7.5 Vdc aluminum electrolytic capacitor in a FlatpackTM case, 2.0 inches long and weighing 42 g, designed for voltage holdup and filtering. It operates from −55°C to +85°C with ±20% capacitance tolerance and a maximum ESR of 50 mΩ at 25°C. Rated ripple current is 5.8 A at 120 Hz and 6.2 A at 20 kHz at 85°C case temperature. Its 50-year life at +45°C is ensured by a welded seal. Thermal resistance is 2.1 °C/W without a heatsink; attachment doubles ripple capability. Terminals are 18 AWG copper with tin-lead electroplate. Case material is aluminum, height is 1/2 inch. Vibration compliance meets MIL-STD-202 Method 204 and IEC 60068-2-6.
28000µF 7.5V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 28000µF 7R5V
CAP ALUM 28000UF 20% 7.5V FLTPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP283M7R5EA1C | MLP283M7R5EA1C-ND | 2002-MLP283M7R5EA1C | MLP283M7R5EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 28000 microF | 28000 microF | 28000 microF | 28000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |