The MLP283M7R5EA1A is a 28,000 µF, 7.5 Vdc aluminum electrolytic capacitor in a flatpack package with a case length of 2.0 inches and a height of 0.5 inches. It has a 20% capacitance tolerance, a maximum ESR of 50 mΩ at 120 Hz, and a rated ripple current of 5.8 A at 85 °C with no heatsink. The capacitor supports operation from -55 °C to +85 °C with voltages ≤250 Vdc and -40 °C to +85 °C for ≥300 Vdc, and features a welded nearly hermetic seal for 50-year life at +45 °C. It includes polyester insulation and mounting tabs, and can achieve double the ripple current capability when attached to an external heatsink. The terminal leads are 18 AWG copper wire with 60/40 tin-lead electroplate. The part is qualified for vibration per MIL-STD-202 Method 204 and withstands altitude above 80,000 feet.
28000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 50mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 28000µF 7R5V
CAP ALUM 28000UF 20% 7.5V FLTPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP283M7R5EA1A | MLP283M7R5EA1A-ND | 2002-MLP283M7R5EA1A | MLP283M7R5EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 28000 microF | 28000 microF | 28000 microF | 28000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |