The MLP283M7R5EA0C is a 28,000 µF, 7.5 Vdc aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering. It has a 2.0-inch case length, weighs 42 g, and uses 18 AWG copper wire terminals. Rated for -55°C to +85°C, it provides 50-year life at 45°C with a welded seal. Ripple current is 5.8 A at 85°C without a heatsink, doubling with external cooling. ESR is 50 mΩ at 25°C and 120 Hz. Capacitance tolerance is ±20%. Endurance testing shows ±10% capacitance change and 200% ESR limit after 2000 hours at 85°C under full load. Vibration compliance follows MIL-STD-202 Method 204 and IEC 60068-2-6 with 10g amplitude.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 28000µF 7R5V
28000µF 7.5V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 28000UF 20% 7.5V FLTPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP283M7R5EA0C | 2002-MLP283M7R5EA0C | MLP283M7R5EA0C-ND | MLP283M7R5EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 28000 microF | 28000 microF | 28000 microF | 28000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |