The MLP281M450EB1B is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a 3.0-inch case length and a rated voltage of 450 Vdc. It has a capacitance of 280 µF, a maximum ESR of 585 mΩ at 120 Hz, and a ripple current rating of 2.0 A at 85 °C case temperature. The capacitor features a nearly hermetic welded seal, a 50-year life at 45 °C, and operates within a temperature range of -40 °C to +85 °C. It complies with MIL-STD-202 vibration standards and has an ESL of less than 30 nH. The case is aluminum, with 18 AWG copper leads, and the part supports heatsinking to double ripple current capability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP281M450EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |