The MLP281M450EB0E is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), 450 Vdc rated voltage, and 280 µF capacitance with ±20% tolerance. It features a very low profile, a welded nearly hermetic seal for 50-year life at +45°C, and operates from -55°C to +85°C. The case has a maximum height of 0.5 inch and uses 18 AWG copper wire terminals with 60/40 tin-lead electroplate. It meets MIL-STD-202 vibration standards and has an ESL under 30 nH. Ripple current capability at 85°C is 2.0 A, and thermal performance allows doubling ripple current when heatsinked. Weight is 66 g typical.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP281M450EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |