The MLP281M450EB0C is a flatpack aluminum electrolytic capacitor in the MLP series, designed for high-energy storage and filtering in military, telecom, and computer applications. It has a case length of 3.0 inches, weighs 66 g, and is rated for 450 Vdc with a capacitance of 280 µF. The part supports up to 2.3 A ripple current at 85 °C and features a 50-year operational life at +45 °C with a hermetically welded seal. It operates from -40 °C to +85 °C and meets vibration standards MIL-STD-202 Method 204 and IEC 60068-2-6. The case is aluminum with 18 AWG copper wire terminals, and thermal performance is enhanced with an external heatsink. ESR is 585 mΩ at 25 °C.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 280µF 450V
280µF 450V Aluminum Electrolytic Capacitors FlatPack 585mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 280UF 20% 450V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP281M450EB0C | 2002-MLP281M450EB0C | MLP281M450EB0C-ND | MLP281M450EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 280 microF | 280 microF | 280 microF | 280 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |