The MLP281M450EB0A is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering, with a 3.0-inch case length and 66 g weight. It operates at 450 Vdc with 280 µF capacitance, ±20% tolerance, and a maximum ESR of 585 mΩ at 120 Hz. Rated ripple current is 2.0 A at 85 °C, doubling with a heatsink. The capacitor supports a 50-year life at +45 °C, with a maximum core temperature of 88 °C and case height limit of 0.5 inch. Operating temperature ranges from -55 °C to +85 °C depending on voltage, and impedance ratio to +25 °C is ≤2. ESL is under 30 nH at 1 MHz. Terminals are 18 AWG copper with tin-lead electroplate, rated for 20 A. It complies with MIL-STD-202 vibration standards and survives up to 80,000 feet altitude.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 280µF 450V
Win Source Part Number: 968964-MLP281M450EB0
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MLP
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 1
Capacitance: 280 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 585mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Chassis Mount
Package / Case: FlatPack, Tabbed
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.000" L x 1.750" W (76.20mm x 44.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1204,00007901303
RoHS Status: RoHS non-compliant
280µF 450V Aluminum Electrolytic Capacitors FlatPack, Tabbed 585mOhm 2000 Hrs @ 85°C
CAP ALUM 280UF 20% 450V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP281M450EB0A | 2002-MLP281M450EB0A | 968964-MLP281M450EB0A | 338-1204-ND | MLP281M450EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 280 microF | 280 microF | 280 microF | 280 microF | 280 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |