MLP272M100EB0E is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), a rated voltage of 100 Vdc, and a capacitance of 2700 µF with ±20% tolerance. The part has a maximum ESR of 46 mΩ at 120 Hz and a ripple current rating of 7.4 A at 85 °C with no heatsink. It operates from -40 °C to +85 °C and achieves a 50-year life expectancy at +45 °C. The case is aluminum, with 18 AWG copper wire terminals and a nearly hermetic welded seal. Thermal resistance is 1.2 °C/W to ambient when heatsinked on both large sides. The capacitor meets MIL-STD-202 vibration standards and has an ESL of less than 30 nH. The mounting style is hook leads with no tabs, specified by the 'E' in the part number.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP272M100EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |