The MLP263M010EA0B is a 10 Vdc aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches and weighs 42 g typical. Capacitance is 26,000 µF with a tolerance of ±20%, and ESR is 51 mΩ at 120 Hz. Ripple current rating is 5.8 A at 85 °C with no heatsink, rising to 6.1 A at 20 kHz. The part has a four-lead mounting style and operates from -40 °C to +85 °C at this voltage. Endurance is rated for 2000 hours at full load and +85 °C. The capacitor features a welded, nearly hermetic seal for 50-year life at +45 °C, withstands vibration up to 10 g, and has an ESL under 30 nH. Thermal resistance from case to ambient is 1.9 °C/W without a heatsink. Ripple current capability can be doubled with an external heatsink.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP263M010EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |