The MLP243M020EB1D is a 20 Vdc, 24,000 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in military, telecom, and computing applications. It has a 3.0-inch case length (EB), 1.5-inch height, and weighs 66 g. It supports ripple current up to 8.7 A at 120 Hz and 9.6 A at 20 kHz with an ESR of 33 mΩ at 25°C. The welded seal ensures 50-year life at +45°C, and operation ranges from −55°C to +85°C. Mounting uses hook leads with tabs and polyester insulation. Ripple current capability doubles with an external heatsink. The case meets MIL-STD-202 and IEC 60068-2-6 vibration standards at 10g.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 24000µF 20V
CAP ALUM 24000UF 20% 20V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP243M020EB1D | 2002-MLP243M020EB1D | MLP243M020EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 24000 microF | 24000 microF | 24000 microF |
| Capacitance Tolerance | 20 (+/- %) |