The MLP243M020EB0B is a low-profile aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 3.0-inch case length (EB), 20 Vdc rated voltage, 24,000 µF capacitance, and ±20% tolerance. The capacitor uses a welded aluminum case with a nearly hermetic seal, supporting a 50-year life at +45°C and an operating temperature range of -55°C to +85°C. It has a maximum ESR of 33 mΩ at 25°C and a ripple current capability of 8.7 A at 120 Hz with no heatsink, doubling with external cooling. The device meets MIL-STD-202 and IEC 60068-2-6 vibration standards, has an ESL of less than 30 nH, and weighs 66 g. Terminals are 18 AWG copper wire with tin-lead electroplate, rated for 20 A max.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP243M020EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |