The MLP222M063EK1E is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It operates at 63 Vdc with a capacitance of 2200 µF, has a ±20% capacitance tolerance, and a maximum ESR of 101 mΩ at 120 Hz. The capacitor features a 1.5-inch case length (EK), mounting tabs, and a polyester insulation layer. It supports a maximum case temperature of 85°C, withstands vibration up to 10g per MIL-STD-202, and has a 50-year rated life at 45°C. Ripple current capability at 85°C is 3.7 A at 120 Hz and 4.2 A at 20 kHz. The case material is aluminum, terminals are 18 AWG copper with tin-lead plating, and the ESL is less than 30 nH. It meets the standard endurance test of 2000 hours at full load and 85°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP222M063EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |