The MLP222M063EK1D is a 63 Vdc, 2200 µF aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length, operates from -55°C to +85°C, and offers a 50-year life at +45°C. The part features a flatpack surface-mount design with a welded, nearly hermetic seal, 18 AWG copper wire terminals with tin-lead electroplate, and ESL under 30 nH. Ripple current at 120 Hz is 3.7 A at 85°C case temperature, and ESR is 101 mΩ. The component meets MIL-STD-202 and IEC 60068-2-6 vibration standards and withstands pressures above 80,000 feet altitude. The polyester insulation and hook lead mounting style (code 'D') distinguish this variant.
2200µF 63V Aluminum Electrolytic Capacitors FlatPack, Tabbed 101mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2200µF 63V
CAP ALUM 2200UF 20% 63V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP222M063EK1D | MLP222M063EK1D-ND | 2002-MLP222M063EK1D | MLP222M063EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |