The MLP221M350EA1D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a flatpack case with a 2.0-inch length, weighing 42 g typical, and uses hook leads with no tabs for mounting. The capacitor has a rated voltage of 350 Vdc, capacitance of 220 µF, and a capacitance tolerance of ±20%. It operates over a temperature range of -40°C to +85°C and is rated for 50-year life at +45°C. Ripple current capability at 85°C is 2.3 A at 120 Hz and 2.8 A at 20 kHz, with an ESR of 420 mΩ at 25°C. The case has a nearly hermetic welded seal, supports thermal heatsinking to double ripple current, and meets MIL-STD-202 vibration standards. ESL is less than 30 nH at 1 MHz.
220µF 350V Aluminum Electrolytic Capacitors FlatPack, Tabbed 683mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 220µF 350V
CAP ALUM 220UF 20% 350V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP221M350EA1D | MLP221M350EA1D-ND | 2002-MLP221M350EA1D | MLP221M350EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |