The MLP221M350EA1C is a 350 Vdc, 220 µF aluminum electrolytic capacitor in the MLP FlatpackTM series, designed for high-energy storage and filtering in demanding applications with a 50-year life at +45°C. It features a 2.0-inch case length, weighs 42 g, and uses polyester insulation with four leads. The capacitor has a maximum ESR of 683 mΩ at 25°C and a rated ripple current of 1.6 A at 85°C. It operates across a temperature range of -40°C to +85°C and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The case is aluminum with a hermetically welded seal and supports thermal dissipation via an external heatsink to double ripple current capability.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 220µF 350V
220µF 350V Aluminum Electrolytic Capacitors FlatPack 683mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 350V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP221M350EA1C | 2002-MLP221M350EA1C | MLP221M350EA1C-ND | MLP221M350EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |