The MLP221M350EA0E is an aluminum electrolytic capacitor in the MLP Flatpack family, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length (EA), a rated voltage of 350 Vdc, and a capacitance of 220 µF with ±20% tolerance. The capacitor has a maximum ESR of 683 mΩ at 25 °C and a ripple current rating of 1.6 A at 20 kHz. It operates from -40 °C to +85 °C and is rated for 50 years of life at +45 °C. The case is aluminum, with 18 AWG copper wire terminals and a maximum weight of 42 g. It is designed for mounting with two leads and no tabs, and its thermal performance allows double the ripple current capability when heatsunk. The part meets 10g vibration requirements per MIL-STD-202 and IEC 60068-2-6, with an ESL less than 30 nH measured at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP221M350EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |