The MLP221M350EA0A is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, 350 Vdc rated voltage, 220 µF capacitance, and a ±20% tolerance. The part has a maximum ESR of 683 mΩ at 25 °C and a rated ripple current of 2.3 A at 85 °C. It operates within a temperature range of -40 °C to +85 °C, with a 50-year life at +45 °C and a maximum case temperature of 88 °C to limit inflation. The case is aluminum, with 18 AWG copper wire terminals and a polyester-insulated variant. It complies with MIL-STD-202 vibration standards and has a thermal resistance of 1.9 °C/W when heatsinked. The ESL is less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 220µF 350V
220µF 350V Aluminum Electrolytic Capacitors FlatPack, Tabbed 683mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 350V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP221M350EA0A | 2002-MLP221M350EA0A | MLP221M350EA0A-ND | MLP221M350EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |