The MLP221M300EK1B is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in military, telecom, and computer applications. It has a 1.5-inch case length, is rated for 300 Vdc, and provides 220 µF capacitance with ±20% tolerance. The capacitor features a flatpack profile with mounting tabs, a welded aluminum case, and a nearly hermetic seal for 50-year life at +45°C. It operates from -40°C to +85°C and supports ripple current up to 1.5 A at 85°C case temperature with a maximum ESR of 597 mΩ at 120 Hz. Thermal resistance from core to case is 1.7 °C/W, and ESL is less than 30 nH. Vibration endurance meets MIL-STD-202 Method 204 and IEC 60068-2-6. The part includes a polyester insulation layer and has a weight of 30 g typical.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP221M300EK1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |